Microchip Technology, Inc. Power Management - Specialized MCP16501TE-E/RMB

Description
Processor PMIC 24-VQFN (4x4)
Datasheet
Description
Processor PMIC 24-VQFN (4x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MCP16501TE-E/RMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MCP16501TE-E/RMB
Power Management - Specialized MCP16501TE-E/RMB
Processor PMIC 24-VQFN (4x4)

Processor PMIC 24-VQFN (4x4)

Buy Now Datasheet
Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip - 88AH3697 - Newark, An Avnet Company
Chicago, IL, United States
Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip
88AH3697
Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip 88AH3697
COST/SIZE OPTIMIZED PMIC, -40 TO 125DEGC; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:VQFN-EP; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

COST/SIZE OPTIMIZED PMIC, -40 TO 125DEGC; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:VQFN-EP; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP16501TE-E/RMB 88AH3697
Product Name Power Management - Specialized Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details