The MCP1320T-42EE/OT is a voltage supervisor designed to ensure reliable operation of microcontrollers by keeping them in reset until the system voltage stabilizes. It features a low supply current of 1 µA (typical) and operates within a voltage range of 1.0V to 5.5V. The device offers precision monitoring trip point options, including standard values of 2.9V and 4.6V, with custom options available in 100 mV increments from 2.0V to 4.7V. This supervisor includes a reset delay time-out option with various typical durations, ranging from 1.4 ms to 1.6 s, and watchdog timer input time-out options from 6.3 ms to 25.6 s. It supports both manual reset input and provides single or complementary reset outputs, with options for push-pull or open-drain configurations. The MCP1320T-42EE/OT is rated for operation in a temperature range of -40°C to +125°C, making it suitable for a variety of applications, including automotive environments, as it meets AEC-Q100 reliability testing standards.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisory Circuits Active low Open-drain, WDI, MR (WDI = 6.3ms, reset delay = 30ms, Vtrpd - 4.2V)
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1320T-42EE/OTTR-ND | MCP1320T-42EE/OT | MCP1320T-42EE/OT | MCP1320T-42EE/OT | MCP1320T-42EE/OT |
| Product Name | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |