Microchip Technology, Inc. Supervisors MCP1319MT-29LE/OT

Description
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP1319MT-29LE/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - MCP1319MT-29LE/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - MCP1319MT-29LE/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Voltage Supervisors - 7386308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386308P
Voltage Supervisors 7386308P
Reset supervisor open-drain active-lo/hi

Reset supervisor open-drain active-lo/hi

Supplier's Site
Voltage Supervisors - 1653290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653290
Voltage Supervisors 1653290
Reset supervisor open-drain active-lo/hi

Reset supervisor open-drain active-lo/hi

Supplier's Site
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP1319MT-29LE/OT
SOT23 Voltage Supervisor IC 691-MCP1319MT-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1319MT-29LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1319MT-29LE/O T can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1319MT-29LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1319MT-29LE/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MCP1319MT-29LE/OT - 1220895-MCP1319MT-29LE/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP1319MT-29LE/OT
1220895-MCP1319MT-29LE/OT
PMIC - PMIC - Supervisors - MCP1319MT-29LE/OT 1220895-MCP1319MT-29LE/OT
Manufacturer: Microchip Technology Win Source Part Number: 1220895-MCP1319MT-29 LE/OT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Family Name: MCP1319M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6322HPUK26A+T; MAX6322HPUK30B; MAX6322HPUK30A+T; Introduction Date: December 08, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1220895-MCP1319MT-29LE/OT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.9V
Family Name: MCP1319M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6322HPUK26A+T; MAX6322HPUK30B; MAX6322HPUK30A+T;
Introduction Date: December 08, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MCP1319MT-29LE/OT
PMIC - Supervisors MCP1319MT-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP1319MT-29LE/OT
Supervisory Circuits MCP1319MT-29LE/OT
Supervisory Circuits Active low P-P

Supervisory Circuits Active low P-P

Buy Now Datasheet
Supervisors - MCP1319MT-29LE/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP1319MT-29LE/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP1319MT-29LE/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP1319MT-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip - 52AH1128 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip
52AH1128
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip 52AH1128
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip - 69K0084 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip
69K0084
Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip 69K0084
CPU SUPERVISOR, 5-SOT-23, 5.5V, FULL REEL; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5PinsRoHS Compliant: Yes

CPU SUPERVISOR, 5-SOT-23, 5.5V, FULL REEL; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site
Supervisory Circuit, Smd, Sot-23-5 Microchip - 51AK9127 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, Smd, Sot-23-5 Microchip
51AK9127
Supervisory Circuit, Smd, Sot-23-5 Microchip 51AK9127
SUPERVISORY CIRCUIT, SMD, SOT-23-5

SUPERVISORY CIRCUIT, SMD, SOT-23-5

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP1319MT-29LE/OTDKR-ND 7386308P 1653290 691-MCP1319MT-29LE/OT 1220895-MCP1319MT-29LE/OT MCP1319MT-29LE/OT MCP1319MT-29LE/OT MCP1319MT-29LE/OT MCP1319MT-29LE/OT 52AH1128 51AK9127
Product Name Supervisors Voltage Supervisors Voltage Supervisors SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MCP1319MT-29LE/OT PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip Supervisory Circuit, Smd, Sot-23-5 Microchip
Features Manual Reset Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Active Low; Active High; Active High, Open Drain, Active Low, Push Pull Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull Open Drain; Inverting; Active Low; Active High Open Drain; Open Drain, Push-Pull Open Drain
Type SC-74A, SOT-753 SOT-23; Sot-23 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Threshold 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details