IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP130-450FI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP130-450FI/TO can be used for catalog matching and distributor lookup.
Supervisor 4.375V Low, Open Drain TO-92
Supervisor 4.375V Low, Open Drain TO-92
Supervisor 4.375V Low, Open Drain TO-92
Manufacturer: Microchip Technology
Win Source Part Number: 1320479-MCP130-450FI
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bag
Type: Simple Reset/Power-On Reset
Standard Package: 1,000
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 4.375V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP130-450FI/TO-NDR
Base Product Number: MCP130
RoHS Status: ROHS3 Compliant
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits w/5K Pull-Up Low
IC, MCU VOLT SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SUPERVISORY CIRCUIT, TO-92-3, 130; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms; RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP130-450FI/TO | 8250929 | 8250929P | 1320479-MCP130-450FI/TO | MCP130-450FI/TO-ND | MCP130-450FI/TO | MCP130-450FI/TO | MCP130-450FI/TO | 96K3699 | MCP130-450FI/TO |
| Product Name | Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Ic, Mcu Volt Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip | Supervisors |
| Number of Supplies | 1 | 1 | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Bag | To-92 | TO-92 | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| Pins | 3 | 3 | 3 | |||||||
| IQ | 60 µA | |||||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |