Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
ACTIVE HIGH P-P, WDI, MR (WDI 1.6S, RESET DELAY 200MS, VTRPD -3.1V) 5 SOT-23 ROHS COMPLIANT: YES
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:3.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1317T-31RE/OTTR-ND | 02AH7649 | 07AH4116 | MCP1317T-31RE/OT | MCP1317T-31RE/OT |
| Product Name | Supervisors | Active High P-P, Wdi, Mr (Wdi 1.6S, Reset Delay 200Ms, Vtrpd -3.1V) 5 Sot-23 Rohs Compliant Microchip | Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | Manual Reset | |||
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 3.1 volts | 3.1 volts | 3.1 volts |