Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1316T-26LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1316T-26LE/OT
Manufacturer: Microchip Technology
Win Source Part Number: 926586-MCP1316T-26LE
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1316
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1316T-26LE/OTTR, MCP1316T-26LE/OTDKR,
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Active low P-P, WDI, MR (WDI = 1600ms, reset delay = 200ms, Vtrpd - 2.6V)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1316T-26LE/OTDKR-ND | 691-MCP1316T-26LE/OT | 926586-MCP1316T-26LE/OT | MCP1316T-26LE/OT | MCP1316T-26LE/OT | MCP1316T-26LE/OT | MCP1316T-26LE/OT |
| Product Name | Supervisors | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP1316T-26LE/OT | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | ||||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |