Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| * Voltage Regulator IC Output | |
| - Controller, AMD Mobile Athlon™, Duron™ Voltage Regulator IC 1 Output 38-MLPQ (5x7) | |
| - Controller, AMD Mobile Athlon™, Duron™ Voltage Regulator IC 1 Output 38-SSOP | |
| - Controller, Intel Pentium® II Voltage Regulator IC 1 Output 14-DIP | |
| - Controller, Intel Pentium® II Voltage Regulator IC 1 Output 14-SOIC | |
| - Controller, Intel Pentium® II Voltage Regulator IC 1 Output 16-DIP | |
| - Controller, Intel Pentium® II Voltage Regulator IC 1 Output 16-SOIC | |
| - Controller, Intel Pentium® II Voltage Regulator IC 2 Output 16-DIP | |
| - Controller, Intel Pentium® II Voltage Regulator IC 2 Output 16-SOIC | |
| - Controller, Intel Pentium® II Voltage Regulator IC 2 Output 18-DIP | |
| - Controller, Intel Pentium® II Voltage Regulator IC 2 Output 18-SOIC | |
| - Controller, Intel Pentium® II, III Voltage Regulator IC 3 Output 20-TSSOP | |
| - Controller, Intel Pentium® II, III Voltage Regulator IC 3 Output | |
| - Controller, Intel Pentium® Voltage Regulator IC 1 Output 16-DIP | |
| - Controller, Intel Pentium® Voltage Regulator IC 1 Output 16-SOIC | |
| - Controller, Intel VRM Voltage Regulator IC 1 Output 38-MLPQ (5x7) | |
| - Controller, Intel VRM Voltage Regulator IC 1 Output 38-TSSOP | |
| - Converter, BS/CS Antenna Voltage Regulator IC 2 Output 14-HSSOP | |
| - Converter, BS/CS Antenna Voltage Regulator IC 2 Output 20-SSOP | |
| - Converter, Car Audio System Voltage Regulator IC 4 Output 15-HZIP | |
| - Converter, Car Audio System Voltage Regulator IC 5 Output 15-HZIPJ | |
| - Converter, Car Audio System Voltage Regulator IC 6 Output 15-HZIP | |
| - Converter, Car Audio System Voltage Regulator IC 6 Output 15-HZIPJ | |
| - Converter, Car Audio System Voltage Regulator IC 7 Output 15-HZIP | |
| - Converter, Car Audio System Voltage Regulator IC 7 Output 15-HZIPJ | |
| - Converter, Car Audio System Voltage Regulator IC 8 Output 15-HZIP | |
| - Converter, Car Audio System Voltage Regulator IC 8 Output 15-HZIPJ | |
| - Converter, Car Audio System Voltage Regulator IC 8 Output 25-HZIP | |
| - Converter, Car Audio System Voltage Regulator IC 9 Output 15-HZIP | |
| - Converter, LCD Voltage Regulator IC 2 Output 15-WLCSP (2.2x1.6) | |
| - Power Supply, Automotive Applications Voltage Regulator IC 5 Output 15-HZIP | |
| - Power Supply, Automotive Applications Voltage Regulator IC 6 Output 15-HZIP | |
| - Voltage Reference, Intel Pentium® II, Pro Voltage Regulator IC 1 Output 14-SOIC | |
| Battery Battery Protection IC Lithium Ion 8-MSOP | |
| Battery IC | |
| CCFL Controller Controller 16-TSSOP | |
| CCFL Controller Controller 57kHz ~ 70kHz Yes 24-TSSOP | |
| CCFL Controller Controller 60kHz ~ 70kHz Yes 24-TSSOP | |
| CCFL Controller Controller 63kHz ~ 67kHz Yes 20-TSSOP | |
| CCFL Controller Controller 84kHz ~ 116kHz Yes 24-TSSOP | |
| CCFL Controller Controller Yes 14-SOIC | |
| CCFL Controller Controller Yes 16-SOIC | |
| CCFL Controller Controller Yes 16-TSSOP | |
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 150mA, 150mA 10-MSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A SOT-223, Power | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A TO-263, Power | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 10A TO-220, Power | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 10A TO-247-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223, Power | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263, Power | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-220, Power | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-247-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WDFN (2x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223, Power | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-263, Power | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 150mA 10-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223, Power | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A TO-263, Power | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 10A TO-220, Power | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 10A TO-247-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MFP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223, Power | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263, Power | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-220, Power | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223, Power | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263, Power | |
| Linear Voltage Regulator IC Positive Fixed 5 Output 300mA, 500mA, 800mA, 2A 15-HZIPJ | |
| PMIC | |
| Power Supply Controller Secondary-Side Controller 8-CDIP | |
| Power Supply Controller Secondary-Side Controller 8-DIP | |
| Power Supply Controller Secondary-Side Controller 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 1.24V 20 VV ±1% 20 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 1.24V 20 VV ±1% 20 mA SOT-23 | |
| Shunt Voltage Reference IC Adjustable 1.24V 20 VV ±1% 20 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 20 VV ±1% 20 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA TO-92-3 | |
| Solar (Photovoltaic) PMIC 2-DFN (6x8) | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel TO-92-3 | |
| Switching Regulator IC Output | |
| Voltage Reference IC V |
| << Prev | Next >> |