IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1320T-46LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1320T-46LE/OT
Manufacturer: Microchip Technology
Win Source Part Number: 732525-MCP1320T-46LE
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: MCP1320
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Reset supervisor open-drain active-low
Reset supervisor open-drain active-low
Reset supervisor open-drain active-low
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisory Circuits Active low OD
IC SUPERVISOR 1 CHANNEL SOT23-5
IC, CPU SUPERVISOR, 5-SOT-23, 5.5V, FULL REEL; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
SUPERVISORY CIRCUIT, SMD, SOT-23-5; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:200ms; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP1320T-46LE/OT | 732525-MCP1320T-46LE/OT | MCP1320T-46LE/OTDKR-ND | 7386320 | 7386320P | MCP1320T-46LE/OT | MCP1320T-46LE/OT | MCP1320T-46LE/OT | 69K0089 | MCP1320T-46LE/OT |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP1320T-46LE/OT | Supervisors | Voltage Supervisors | Voltage Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Ic, Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SOT-23; Sot-23 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||||
| Pins | 5 | 5 | 5 | |||||||
| IQ | 10 µA | |||||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |