IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1321T-46LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1321T-46LE/OT
Manufacturer: Microchip Technology
Win Source Part Number: 117899-MCP1321T-46LE
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
CPU SUPERVISOR, 5-SOT-23, 5.5V, FULL REEL; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Act low OD Act high P-P
IC SUPERVISOR 1 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP1321T-46LE/OT | 117899-MCP1321T-46LE/OT | MCP1321T-46LE/OTCT-ND | MCP1321T-46LE/OT | 69K0091 | MCP1321T-46LE/OT | MCP1321T-46LE/OT | MCP1321T-46LE/OT |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP1321T-46LE/OT | Supervisors | Supervisors | Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Pins | 5 | 5 | ||||||
| IQ | 10 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |