Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MCP1624-I/MC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320709-MCP1624-I/MC Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Converter, PIC® Microcontrollers Standard Package: 150 Mounting: Surface Mount Voltage - Output: 2V ~ 5.5V Voltage - Input: 0.8V ~ 5.5V Number of Outputs: 1 Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1624IMC Base Product Number: MCP1624 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320709-MCP1624-I/MC Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Converter, PIC® Microcontrollers Standard Package: 150 Mounting: Surface Mount Voltage - Output: 2V ~ 5.5V Voltage - Input: 0.8V ~ 5.5V Number of Outputs: 1 Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1624IMC Base Product Number: MCP1624 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1320709-MCP1624-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1320709-MCP1624-I/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1320709-MCP1624-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 1320709-MCP1624-I/MC Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Converter, PIC® Microcontrollers Standard Package: 150 Mounting: Surface Mount Voltage - Output: 2V ~ 5.5V Voltage - Input: 0.8V ~ 5.5V Number of Outputs: 1 Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1624IMC Base Product Number: MCP1624 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320709-MCP1624-I/MC
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Tube
Applications: Converter, PIC® Microcontrollers
Standard Package: 150
Mounting: Surface Mount
Voltage - Output: 2V ~ 5.5V
Voltage - Input: 0.8V ~ 5.5V
Number of Outputs: 1
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1624IMC
Base Product Number: MCP1624
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Special Purpose Regulators - MCP1624-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MCP1624-I/MC
Special Purpose Regulators MCP1624-I/MC
- Converter, PIC® Microcontrollers Voltage Regulator IC 1 Output 8-DFN (2x3)

- Converter, PIC® Microcontrollers Voltage Regulator IC 1 Output 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320709-MCP1624-I/MC MCP1624-I/MC
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers