Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Converter, 2.5G, 3G CDMA RF Power Amplifiers Voltage Regulator IC 1 Output 10-MLF® (3x3) | |
| - Converter, RF Power Amplifier Voltage Regulator IC 3 Output 17-MLF® (2.5x2.8) | |
| Handheld/Mobile Devices PMIC 16-MLF® (4x4) | |
| Hot Swap Controller 1 Channel CompactPCI™ 24-TSSOP | |
| Hot Swap Controller 2 Channel General Purpose 16-TSSOP | |
| Hot Swap Controller, Sequencer 1 Channel General Purpose 14-SOIC | |
| LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 10-MLF (2.5x2.5) | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 400mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 400mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-247-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 16-MLF® (4x4) | |
| Linear Voltage Regulator IC Positive Adjustable 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4) | |
| Linear Voltage Regulator IC Positive Adjustable 3 Output 250mA, 250mA, 250mA 16-QFN (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4) | |
| PCMCIA/Cardbus Switch PMIC 14-SOP | |
| Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10) | |
| Power Supply Controller Power Supply Sequencer 12-TMLF® (2.5x2.5) | |
| Power Switch/Driver 1:1 N-Channel 3A 8-SOIC | |
| Processor PMIC 14-MLF® (2.5x2.5) | |
| Processor PMIC 14-TMLF® (2.5x2.5) | |
| Supervisor Channel | |
| Supervisor Complementary 1 Channel SOT-23-5 | |
| Supervisor Complementary 2 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 1 Channel 17-MLF® (2.8x2.5) | |
| Supervisor Open Drain or Open Collector 1 Channel 6-TDFN (1.6x1.6) | |
| Supervisor Open Drain or Open Collector 1 Channel 6-TDFN (2x2) | |
| Supervisor Open Drain or Open Collector 1 Channel 8-MSOP | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6 | |
| Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2) | |
| Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2) | |
| Supervisor Open Drain or Open Collector 2 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector Channel SOT-23-6 | |
| Supervisor Open Drain, Open Drain 2 Channel 8-MLF® (2x2) | |
| Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2) | |
| Supervisor Open Drain, Push-Pull 1 Channel 8-TMLF® (2x2) | |
| Supervisor Open Drain, Push-Pull 2 Channel 8-TMLF® (2x2) | |
| Supervisor Push-Pull, Push-Pull 1 Channel 8-TDFN (2x2) | |
| Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6) | |
| Supervisor Push-Pull, Totem Pole 1 Channel 6-TMLF® (1.2x1.2) | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-6 | |
| Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5 |
| << Prev | Next >> |