Microchip Technology, Inc. Supervisors MCP1322T-29LE/OT

Description
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP1322T-29LE/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - MCP1322T-29LE/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - MCP1322T-29LE/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP1322T-29LE/OT
SOT23 Voltage Supervisor IC 691-MCP1322T-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1322T-29LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1322T-29LE/OT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1322T-29LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1322T-29LE/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MCP1322T-29LE/OT - 1220901-MCP1322T-29LE/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP1322T-29LE/OT
1220901-MCP1322T-29LE/OT
PMIC - PMIC - Supervisors - MCP1322T-29LE/OT 1220901-MCP1322T-29LE/OT
Manufacturer: Microchip Technology Win Source Part Number: 1220901-MCP1322T-29L E/OT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Family Name: MCP1322 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6322HPUK28D+T; MAX6322HPUK32D+T; MAX6322HPUK32B+T; Introduction Date: December 08, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1220901-MCP1322T-29LE/OT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.9V
Family Name: MCP1322
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6322HPUK28D+T; MAX6322HPUK32D+T; MAX6322HPUK32B+T;
Introduction Date: December 08, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Supervisors - 7386348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386348
Voltage Supervisors 7386348
Reset supervisor open-drain active-lo/hi

Reset supervisor open-drain active-lo/hi

Supplier's Site
Voltage Supervisors - 7386348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386348P
Voltage Supervisors 7386348P
Reset supervisor open-drain active-lo/hi

Reset supervisor open-drain active-lo/hi

Supplier's Site
Voltage Supervisors - 1653371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653371
Voltage Supervisors 1653371
Reset supervisor open-drain active-lo/hi

Reset supervisor open-drain active-lo/hi

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP1322T-29LE/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP1322T-29LE/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP1322T-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - MCP1322T-29LE/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP1322T-29LE/OT
Supervisors MCP1322T-29LE/OT
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MCP1322T-29LE/OT
PMIC - Supervisors MCP1322T-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP1322T-29LE/OT
Supervisory Circuits MCP1322T-29LE/OT
Supervisory Circuits Act low OD Act high P-P

Supervisory Circuits Act low OD Act high P-P

Buy Now Datasheet
Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip - 69K0092 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip
69K0092
Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip 69K0092
CPU SUPERVISOR, 5-SOT-23, 5.5V, FULL REEL; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5PinsRoHS Compliant: Yes

CPU SUPERVISOR, 5-SOT-23, 5.5V, FULL REEL; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP1322T-29LE/OTDKR-ND 691-MCP1322T-29LE/OT 1220901-MCP1322T-29LE/OT 7386348 7386348P MCP1322T-29LE/OT MCP1322T-29LE/OT MCP1322T-29LE/OT MCP1322T-29LE/OT 69K0092
Product Name Supervisors SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MCP1322T-29LE/OT Voltage Supervisors Voltage Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Cpu Supervisor, 5-Sot-23, 5.5V, Full Reel; Threshold Voltage Microchip
Features Manual Reset Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull Open Drain; Active Low; Active High; Open Drain, Active High, Push Pull, Active Low Open Drain Open Drain; Open Drain, Push-Pull
Type SC-74A, SOT-753 Tape & Reel (TR) SOT-23; Sot-23 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922237 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details