Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 60 70 80 90 100 110 150 200 219
Product Name Notes
* Voltage Regulator IC Output
- Converter, Intel LPIA Platform VR Voltage Regulator IC 6 Output 208-PFBGA (9x9)
- Converter, Intel Pentium® P54C-VRE Voltage Regulator IC 1 Output TO-220
- Converter, Intel Pentium® P54C-VRE Voltage Regulator IC 1 Output
Battery IC
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)
Battery Power Management IC Lithium Ion 24-TSSOP
Controller 14-PDIP
Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC Die
Energy Harvesting PMIC 40-QFN (6x6)
Handheld/Mobile Devices PMIC 247-MAPBGA (10x10)
Linear Regulator Controller IC Output
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-3-2
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 120mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 5-SPAK
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 2.5A, 2.5A 7-SPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-CDIP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-100-10
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 4.6A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 4.6A TO-263, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 6A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 6A TO-247-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A 5-SPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-247-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 8.5A TO-220, Power
Linear Voltage Regulator IC Positive Adjustable 1 Output 8.5A TO-247-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 4.6A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 4.6A TO-263, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 6A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 6A TO-247-3
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3
Linear Voltage Regulator IC Positive Fixed 1 Output 7A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 7A TO-247-3
Linear Voltage Regulator IC Positive Fixed 1 Output 8.5A TO-220, Power
Linear Voltage Regulator IC Positive Fixed 1 Output 8.5A TO-247-3
PMIC
Power Supplies PMIC 31-QFN (9x9)
Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-PDIP
Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-SOIC
Supervisor 1 Channel 28-SOH
Supervisor Channel
Supervisor CMOS Inverted 1 Channel 8-SOP
Supervisor Open Drain or Open Collector 1 Channel 16-SO
Supervisor Open Drain or Open Collector 1 Channel 28-SOH
Supervisor Open Drain or Open Collector 1 Channel 8-SOP
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Supervisor Open Drain or Open Collector 2 Channel 8-SOP
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
Switching Regulator IC Output

<< Prev Next >>