Reset supervisor open-drain active-low
Reset supervisor open-drain active-low
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1220900-MCP1320T-29L
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.9V
Family Name: MCP1320
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6320PUK29BX+T; MAX6320PUK29BX-T; MAX6320PUK29BY+T;
Introduction Date: December 08, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1320T-29LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1320T-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Active low P-P
SUPERVISORY CIRCUIT, SMD, SOT-23-5; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:200ms; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 7386323P | 1653366 | MCP1320T-29LE/OTTR-ND | 1220900-MCP1320T-29LE/OT | 691-MCP1320T-29LE/OT | MCP1320T-29LE/OT | MCP1320T-29LE/OT | 58M8857 | MCP1320T-29LE/OT | MCP1320T-29LE/OT |
| Product Name | Voltage Supervisors | Voltage Supervisors | Supervisors | Newest Parts - MCP1320T-29LE/OT | SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisory Circuit, Smd, Sot-23-5; Threshold Voltage Microchip | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1 | 1; 1Monitors | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | Watchdog Timer; Manual Reset | Manual Reset | |||||||
| Output Options | Open Drain; Active Low; Active Low, Open Drain | Open Drain; Active Low; Active low, open drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23; Sot-23 | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |||||
| Pins | 5 | 5 | 5 |