Dynabrade, Inc. 58504 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Self-Generated Vacuum 58504

Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum Dynabug II vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum Dynabug II vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Suppliers

Company
Product
Description
Supplier Links
58504 3-1/4
Sunnyvale, CA, USA
58504 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Self-Generated Vacuum
616026-58504
58504 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Self-Generated Vacuum 616026-58504
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum Dynabug II vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum Dynabug II vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58504
Product Name 58504 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Self-Generated Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander Kit - D26441K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Angle Sander - G1 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details