Dynabrade, Inc. 52560 4"" (102 mm) Dia. Right Angle Disc Sander 52560

Description
* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * One-piece, factory-certified governor design. Extended muffler design.
Datasheet
Description
* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * One-piece, factory-certified governor design. Extended muffler design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52560 4
Sunnyvale, CA, USA
52560 4"" (102 mm) Dia. Right Angle Disc Sander
616026-52560
52560 4"" (102 mm) Dia. Right Angle Disc Sander 616026-52560
* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * One-piece, factory-certified governor design. Extended muffler design.

* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * One-piece, factory-certified governor design. Extended muffler design.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52560
Product Name 52560 4"" (102 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Low Speed Sander/Polisher - STX3L-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 3000 rpm
Power Source Air
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details