Dynabrade, Inc. 51371 4-1/2"" (114 mm) Dia. Right Angle Disc Sander 51371

Description
* Includes 51148 Disc Pad (4-1/2"" diameter). Gearless for reduced maintenance and downtime. * Offers higher horsepower and torque levels than similar competitive tools. Rear exhaust. Side handle included for comfortable operation and reduced vibration levels. * Features spindle-lock for easy pad change. Tool combines top efficiency with great value.
Datasheet
Description
* Includes 51148 Disc Pad (4-1/2"" diameter). Gearless for reduced maintenance and downtime. * Offers higher horsepower and torque levels than similar competitive tools. Rear exhaust. Side handle included for comfortable operation and reduced vibration levels. * Features spindle-lock for easy pad change. Tool combines top efficiency with great value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
51371 4-1/2
Sunnyvale, CA, USA
51371 4-1/2"" (114 mm) Dia. Right Angle Disc Sander
616026-51371
51371 4-1/2"" (114 mm) Dia. Right Angle Disc Sander 616026-51371
* Includes 51148 Disc Pad (4-1/2"" diameter). Gearless for reduced maintenance and downtime. * Offers higher horsepower and torque levels than similar competitive tools. Rear exhaust. Side handle included for comfortable operation and reduced vibration levels. * Features spindle-lock for easy pad change. Tool combines top efficiency with great value.

* Includes 51148 Disc Pad (4-1/2"" diameter). Gearless for reduced maintenance and downtime. * Offers higher horsepower and torque levels than similar competitive tools. Rear exhaust. Side handle included for comfortable operation and reduced vibration levels. * Features spindle-lock for easy pad change. Tool combines top efficiency with great value.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-51371
Product Name 51371 4-1/2"" (114 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Sanders - Pro Series 88S - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PV7001C - 7" Vertical Polisher - PV7001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 7.9 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details