Dynabrade, Inc. 57902 2""-3"" (51 mm-76 mm) Dia. Wet Dynafine Orbital Sander 57902

Description
* Features our unique All-in-One Misting System. The operator can spray the work surface, then remove the imperfection - all within seconds! All-in-One Misting System helps flush abrasive to achieve a consistent, repeatable finish. * Includes 2"" and 3"" diameter vinyl-face sanding pads. Also accepts hook-face sanding pads, sold separately. Ergonomic 7 degree offset design for greater operator comfort and control. Low-vibration design allows operator to comfortably run tool for longer time periods. * Rear exhaust directs air away from work piece; reduces sound levels. Insulated tool housing reduces cold air transmission to the operator. * Gearless design means no right-angle gears to wear out. Tool life is increased! * Includes 3' water line with 95962 Male Quick Disconnect (1/8"") fitting. Tool also includes 94407 Flow-Control Dynaswivel, for added maneuverability
Datasheet
Description
* Features our unique All-in-One Misting System. The operator can spray the work surface, then remove the imperfection - all within seconds! All-in-One Misting System helps flush abrasive to achieve a consistent, repeatable finish. * Includes 2"" and 3"" diameter vinyl-face sanding pads. Also accepts hook-face sanding pads, sold separately. Ergonomic 7 degree offset design for greater operator comfort and control. Low-vibration design allows operator to comfortably run tool for longer time periods. * Rear exhaust directs air away from work piece; reduces sound levels. Insulated tool housing reduces cold air transmission to the operator. * Gearless design means no right-angle gears to wear out. Tool life is increased! * Includes 3' water line with 95962 Male Quick Disconnect (1/8"") fitting. Tool also includes 94407 Flow-Control Dynaswivel, for added maneuverability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57902 2
Sunnyvale, CA, USA
57902 2""-3"" (51 mm-76 mm) Dia. Wet Dynafine Orbital Sander
616026-57902
57902 2""-3"" (51 mm-76 mm) Dia. Wet Dynafine Orbital Sander 616026-57902
* Features our unique All-in-One Misting System. The operator can spray the work surface, then remove the imperfection - all within seconds! All-in-One Misting System helps flush abrasive to achieve a consistent, repeatable finish. * Includes 2"" and 3"" diameter vinyl-face sanding pads. Also accepts hook-face sanding pads, sold separately. Ergonomic 7 degree offset design for greater operator comfort and control. Low-vibration design allows operator to comfortably run tool for longer time periods. * Rear exhaust directs air away from work piece; reduces sound levels. Insulated tool housing reduces cold air transmission to the operator. * Gearless design means no right-angle gears to wear out. Tool life is increased! * Includes 3' water line with 95962 Male Quick Disconnect (1/8"") fitting. Tool also includes 94407 Flow-Control Dynaswivel, for added maneuverability

* Features our unique All-in-One Misting System. The operator can spray the work surface, then remove the imperfection - all within seconds! All-in-One Misting System helps flush abrasive to achieve a consistent, repeatable finish. * Includes 2"" and 3"" diameter vinyl-face sanding pads. Also accepts hook-face sanding pads, sold separately. Ergonomic 7 degree offset design for greater operator comfort and control. Low-vibration design allows operator to comfortably run tool for longer time periods. * Rear exhaust directs air away from work piece; reduces sound levels. Insulated tool housing reduces cold air transmission to the operator. * Gearless design means no right-angle gears to wear out. Tool life is increased! * Includes 3' water line with 95962 Male Quick Disconnect (1/8"") fitting. Tool also includes 94407 Flow-Control Dynaswivel, for added maneuverability

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57902
Product Name 57902 2""-3"" (51 mm-76 mm) Dia. Wet Dynafine Orbital Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Angle Sander - G1 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details