3M 3M 28511 Self-Generated Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp 60410013738

Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.
Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Suppliers

Company
Product
Description
Supplier Links
3M 28511 Self-Generated Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp - 051141-28511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28511 Self-Generated Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp
051141-28511
3M 28511 Self-Generated Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp 051141-28511
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051141-28511
Product Name 3M 28511 Self-Generated Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone Central Vacuum-Ready Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PV7001C - 7" Vertical Polisher - PV7001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 7.9 amps
View Details
Small Angle Sander - RAM10LR - ATA Group
Specs
Type Sanders
Rotary Speed 12000 rpm
Power Source Air
View Details
Random Orbit Palm Sander - XT302000 - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details