Dynabrade, Inc. 57929 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum 57929

Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56285, 4-14"" x 4-1/2"", Hook-Face Pad
Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56285, 4-14"" x 4-1/2"", Hook-Face Pad

Suppliers

Company
Product
Description
Supplier Links
57929 4
Sunnyvale, CA, USA
57929 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum
616026-57929
57929 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum 616026-57929
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56285, 4-14"" x 4-1/2"", Hook-Face Pad

* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56285, 4-14"" x 4-1/2"", Hook-Face Pad

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57929
Product Name 57929 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Geared Orbital Air Sander - 328B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
Wet Metallurgical Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details