Dynabrade, Inc. 52567 7"" (178 mm) Dia. Right Angle Disc Sander 52567

Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Disc Pad Assembly not included.
Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Disc Pad Assembly not included.

Suppliers

Company
Product
Description
Supplier Links
52567 7
Sunnyvale, CA, USA
52567 7"" (178 mm) Dia. Right Angle Disc Sander
616026-52567
52567 7"" (178 mm) Dia. Right Angle Disc Sander 616026-52567
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Disc Pad Assembly not included.

* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Disc Pad Assembly not included.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52567
Product Name 52567 7"" (178 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Extended Angle Sander - G3 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
BO5010 - Random Orbit Sander - BO5010 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details