Dynabrade, Inc. 56862 6"" (152 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander 56862

Description
* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
56862 6
Sunnyvale, CA, USA
56862 6"" (152 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander
616026-56862
56862 6"" (152 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander 616026-56862
* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-56862
Product Name 56862 6"" (152 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Orbital Air Sander - 312A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Metal; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
BO3710 - Finishing Sander - BO3710 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 1.7 amps
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details