Dynabrade, Inc. 52530 3"" (76 mm) Dia. Right Angle Disc Sander 52530

Description
* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.
Description
* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.

Suppliers

Company
Product
Description
Supplier Links
52530 3
Sunnyvale, CA, USA
52530 3"" (76 mm) Dia. Right Angle Disc Sander
616026-52530
52530 3"" (76 mm) Dia. Right Angle Disc Sander 616026-52530
* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.

* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52530
Product Name 52530 3"" (76 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Mini Random Orbital Sander - 3128XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9924DB - 3" x 24" Belt Sander - 9924DB - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details