Dynabrade, Inc. 57908 5"" (127 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander 57908

Description
* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58086 Hook-Face Pad and soft 53978 Interface Pad for contours.
Datasheet
Description
* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58086 Hook-Face Pad and soft 53978 Interface Pad for contours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57908 5
Sunnyvale, CA, USA
57908 5"" (127 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander
616026-57908
57908 5"" (127 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander 616026-57908
* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58086 Hook-Face Pad and soft 53978 Interface Pad for contours.

* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58086 Hook-Face Pad and soft 53978 Interface Pad for contours.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57908
Product Name 57908 5"" (127 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
Central Vacuum-Ready Random Orbital Sander - ARO Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GA7911 - Angle Sander - GA7911 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details