Dynabrade, Inc. 52657 7"" (178 mm) Dia. Right Angle Disc Sander 52657

Description
* Includes 51151 Backing Pad, 7"" (178 mm) diameter, plus mounting hardware. Accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade's 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator's hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!
Description
* Includes 51151 Backing Pad, 7"" (178 mm) diameter, plus mounting hardware. Accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade's 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator's hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!

Suppliers

Company
Product
Description
Supplier Links
52657 7
Sunnyvale, CA, USA
52657 7"" (178 mm) Dia. Right Angle Disc Sander
616026-52657
52657 7"" (178 mm) Dia. Right Angle Disc Sander 616026-52657
* Includes 51151 Backing Pad, 7"" (178 mm) diameter, plus mounting hardware. Accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade's 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator's hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!

* Includes 51151 Backing Pad, 7"" (178 mm) diameter, plus mounting hardware. Accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade's 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator's hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52657
Product Name 52657 7"" (178 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

S6MS 6
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
BOA Pneumatic Pipe Sander - LRP 1503 AIR - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details
Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details