Dynabrade, Inc. 58485 11"" (279 mm) Dia.Two-Hand Dynorbital Random Orbital Sander, Central Vacuum 58485

Description
* Powerful .7 hp air motor (2,500 RPM) offers power and efficiency. Proportionate 3/4"" dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. * Model includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Pad is weight-mated to tool, further reducing tool vibration levels. Tools include reversible Side Handle (18553), which further adds to operator comfort. * For use with optional 'O' style abrasive discs, which allow dust to be drawn up through pad holes. Vacuum shroud has 1-1/4"" outside diameter port, for connection to external or central vacuum system. * 3/4"" (19 mm) Dia. Orbit; Achieve a Swirl-Free Finish
Datasheet
Description
* Powerful .7 hp air motor (2,500 RPM) offers power and efficiency. Proportionate 3/4"" dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. * Model includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Pad is weight-mated to tool, further reducing tool vibration levels. Tools include reversible Side Handle (18553), which further adds to operator comfort. * For use with optional 'O' style abrasive discs, which allow dust to be drawn up through pad holes. Vacuum shroud has 1-1/4"" outside diameter port, for connection to external or central vacuum system. * 3/4"" (19 mm) Dia. Orbit; Achieve a Swirl-Free Finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58485 11
Sunnyvale, CA, USA
58485 11"" (279 mm) Dia.Two-Hand Dynorbital Random Orbital Sander, Central Vacuum
616026-58485
58485 11"" (279 mm) Dia.Two-Hand Dynorbital Random Orbital Sander, Central Vacuum 616026-58485
* Powerful .7 hp air motor (2,500 RPM) offers power and efficiency. Proportionate 3/4"" dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. * Model includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Pad is weight-mated to tool, further reducing tool vibration levels. Tools include reversible Side Handle (18553), which further adds to operator comfort. * For use with optional 'O' style abrasive discs, which allow dust to be drawn up through pad holes. Vacuum shroud has 1-1/4"" outside diameter port, for connection to external or central vacuum system. * 3/4"" (19 mm) Dia. Orbit; Achieve a Swirl-Free Finish

* Powerful .7 hp air motor (2,500 RPM) offers power and efficiency. Proportionate 3/4"" dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. * Model includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Pad is weight-mated to tool, further reducing tool vibration levels. Tools include reversible Side Handle (18553), which further adds to operator comfort. * For use with optional 'O' style abrasive discs, which allow dust to be drawn up through pad holes. Vacuum shroud has 1-1/4"" outside diameter port, for connection to external or central vacuum system. * 3/4"" (19 mm) Dia. Orbit; Achieve a Swirl-Free Finish

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58485
Product Name 58485 11"" (279 mm) Dia.Two-Hand Dynorbital Random Orbital Sander, Central Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" Random Orbit Sander Kit - D26451K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Extended Angle Sander - G3 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
BO3710 - Finishing Sander - BO3710 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 1.7 amps
View Details
Electric Grinder/Polisher/Sander - 6078 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 6000 rpm
Power Source Electric Motor
View Details