Dynabrade, Inc. 52563 7"" (178 mm) Dia. Right Angle Disc Sander 52563

Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Includes 51151 Disc Pad Assembly (7"" diameter).
Datasheet
Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Includes 51151 Disc Pad Assembly (7"" diameter).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52563 7
Sunnyvale, CA, USA
52563 7"" (178 mm) Dia. Right Angle Disc Sander
616026-52563
52563 7"" (178 mm) Dia. Right Angle Disc Sander 616026-52563
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Includes 51151 Disc Pad Assembly (7"" diameter).

* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * Includes 51151 Disc Pad Assembly (7"" diameter).

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52563
Product Name 52563 7"" (178 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Small Angle Sander - RAM10LR-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 12000 rpm
Power Source Air
View Details
Horizontal/Vertical Wet Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details