Dynabrade, Inc. 59118 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander 59118

Description
* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59118 3
Sunnyvale, CA, USA
59118 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander
616026-59118
59118 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander 616026-59118
* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59118
Product Name 59118 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Orbital Air Sander - 312A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Metal; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9741 - Wheel Sander - 9741 - Makita USA, Inc.
Specs
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
Rotary Speed 3500 rpm
View Details
5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
DS12 12
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details