Dynabrade, Inc. 50324 4"" (102 mm) Dia. Pistol Grip Disc Sander 50324

Description
* Includes 50192 Locking-Type Pad (4"" diameter); pad mounts to tool spindle without adapters. Governor speed control maintains RPM under load. * Gearless for reduced maintenance and down-time. Removable side handle.
Datasheet
Description
* Includes 50192 Locking-Type Pad (4"" diameter); pad mounts to tool spindle without adapters. Governor speed control maintains RPM under load. * Gearless for reduced maintenance and down-time. Removable side handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50324 4
Sunnyvale, CA, USA
50324 4"" (102 mm) Dia. Pistol Grip Disc Sander
616026-50324
50324 4"" (102 mm) Dia. Pistol Grip Disc Sander 616026-50324
* Includes 50192 Locking-Type Pad (4"" diameter); pad mounts to tool spindle without adapters. Governor speed control maintains RPM under load. * Gearless for reduced maintenance and down-time. Removable side handle.

* Includes 50192 Locking-Type Pad (4"" diameter); pad mounts to tool spindle without adapters. Governor speed control maintains RPM under load. * Gearless for reduced maintenance and down-time. Removable side handle.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-50324
Product Name 50324 4"" (102 mm) Dia. Pistol Grip Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Mini Random Orbital Sander - 3128XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9227CY - 7" Electronic Sander-Polisher - 9227CY - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details