Dynabrade, Inc. 56800 3-1/2"" (89 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander 56800

Description
* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
56800 3-1/2
Sunnyvale, CA, USA
56800 3-1/2"" (89 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander
616026-56800
56800 3-1/2"" (89 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander 616026-56800
* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-56800
Product Name 56800 3-1/2"" (89 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details
Random Orbit Palm Sander - XT302000 - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details
Low Speed Sander/Polisher - STX3L-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 3000 rpm
Power Source Air
View Details
5" Random Orbit Sander Kit - D26451K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details