Dynabrade, Inc. 57909 6"" (152 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander 57909

Description
* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58093 Hook-Face Pad and soft 53980 Interface Pad for contours.
Description
* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58093 Hook-Face Pad and soft 53980 Interface Pad for contours.

Suppliers

Company
Product
Description
Supplier Links
57909 6
Sunnyvale, CA, USA
57909 6"" (152 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander
616026-57909
57909 6"" (152 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander 616026-57909
* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58093 Hook-Face Pad and soft 53980 Interface Pad for contours.

* Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. * Up to 3/16"" diameter orbital action, with adjustable speed control. 5"" and 6"" diameter pads are interchangeable. Fast, smooth and uniform surface preparation; reduces labor time. * Our unique water feed through-the-pad design allows use of standard round wet paper with holes. No special sand paper or hole punch needed! Fingertip control valve allows for precise water flow. * Includes standard 58093 Hook-Face Pad and soft 53980 Interface Pad for contours.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57909
Product Name 57909 6"" (152 mm) Dia. Wet Dynabug ""Model T"" Orbital Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
12V Cordless Polisher/Sander - G1621 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Orbital or Planetary Motion; Buffer
Mounting Handheld
View Details
9920 - 3" x 24" Belt Sander - 9920 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details