Dynabrade, Inc. 58410 8"" (203 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Non-Vacuum 58410

Description
* Long handle provides excellent comfort and control, especially when working on vertical sides of workpiece. All models include premium urethane weight-mated sanding pad. * Free speed is 10,000 RPM. Pads have 5/16""-24 male spindle. * 3/16"" (5 mm) diameter orbit for general sanding.
Description
* Long handle provides excellent comfort and control, especially when working on vertical sides of workpiece. All models include premium urethane weight-mated sanding pad. * Free speed is 10,000 RPM. Pads have 5/16""-24 male spindle. * 3/16"" (5 mm) diameter orbit for general sanding.
Datasheet
Datasheet Summary
Powered by GS/AI

The 58410 8" (203 mm) Dia. Two-Hand Dynorbital Random Orbital Sander is designed for general sanding applications with a free speed of 10,000 RPM. It features a 3/16" (5 mm) diameter orbit, which is suitable for achieving a smooth finish on various surfaces. The sander is equipped with a weight-mated sanding pad that has a 5/16"-24 male spindle, ensuring compatibility with standard sanding accessories. This model operates using an air motor rated at 0.45 hp (336 W) and requires an air supply with a maximum pressure of 90 PSIG (6.2 Bar). The tool weighs 4 lbs (1.8 kg) and has dimensions of 12-1/2" (319 mm) in length and 5-5/8" (142 mm) in height. It is important to use a Filter-Regulator-Lubricator to maintain optimal performance and warranty coverage. The sander is intended for use in non-explosive environments and requires appropriate safety measures during operation.

Datasheet Summary
Powered by GS/AI

The 58410 8" (203 mm) Dia. Two-Hand Dynorbital Random Orbital Sander is designed for general sanding applications with a free speed of 10,000 RPM. It features a 3/16" (5 mm) diameter orbit, which is suitable for achieving a smooth finish on various surfaces. The sander is equipped with a weight-mated sanding pad that has a 5/16"-24 male spindle, ensuring compatibility with standard sanding accessories. This model operates using an air motor rated at 0.45 hp (336 W) and requires an air supply with a maximum pressure of 90 PSIG (6.2 Bar). The tool weighs 4 lbs (1.8 kg) and has dimensions of 12-1/2" (319 mm) in length and 5-5/8" (142 mm) in height. It is important to use a Filter-Regulator-Lubricator to maintain optimal performance and warranty coverage. The sander is intended for use in non-explosive environments and requires appropriate safety measures during operation.

Suppliers

Company
Product
Description
Supplier Links
58410 8
Sunnyvale, CA, USA
58410 8"" (203 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Non-Vacuum
616026-58410
58410 8"" (203 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Non-Vacuum 616026-58410
* Long handle provides excellent comfort and control, especially when working on vertical sides of workpiece. All models include premium urethane weight-mated sanding pad. * Free speed is 10,000 RPM. Pads have 5/16""-24 male spindle. * 3/16"" (5 mm) diameter orbit for general sanding.

* Long handle provides excellent comfort and control, especially when working on vertical sides of workpiece. All models include premium urethane weight-mated sanding pad. * Free speed is 10,000 RPM. Pads have 5/16""-24 male spindle. * 3/16"" (5 mm) diameter orbit for general sanding.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58410
Product Name 58410 8"" (203 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Non-Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Heavy Duty Air Angle Sander - 313A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9404 - 4" x 24" Belt Sander - 9404 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details