Dynabrade, Inc. 52760 5"" (127 mm) Dia. Sander w/Random-Rotary Orbit Locking Head 52760

Description
* This Sander is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch on the DynaLocke Head Assembly (61318). Ideal for metal applications and great on composite materials. Excellent for automotive work, such as paint stripping and blending. Also utilized for leveling glue seams on Corian and other solid surfaces. * Includes DynaLocke Head Assembly (61318) which comes with a 5"" Dia. (127 mm), Medium Denisty, Short Hook-Face Pad (54325). This tool has a powerful 1.3 hp motor with a free -speed of 12,000 RPM. Tool has a 5/8""-11 spindle thread and has a governor controlled motor which maintains consistent RPM under load. * Our Wick-Lube system extends gear life when tool is properly lubricated with gear oil. reduces temperature transfer to the operator s hand. * Two-position vibration dampening side handle allows for left or right hand use. A 360 degrees rotational exhaust directs exhaust where the operator desires. Insulated throttle handle. * Includes Grease Gun (95541), Gear Oil - 2.5 oz tube (95848) and 21 mm Open End Wrench (95823). Pad sold separately,
Description
* This Sander is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch on the DynaLocke Head Assembly (61318). Ideal for metal applications and great on composite materials. Excellent for automotive work, such as paint stripping and blending. Also utilized for leveling glue seams on Corian and other solid surfaces. * Includes DynaLocke Head Assembly (61318) which comes with a 5"" Dia. (127 mm), Medium Denisty, Short Hook-Face Pad (54325). This tool has a powerful 1.3 hp motor with a free -speed of 12,000 RPM. Tool has a 5/8""-11 spindle thread and has a governor controlled motor which maintains consistent RPM under load. * Our Wick-Lube system extends gear life when tool is properly lubricated with gear oil. reduces temperature transfer to the operator s hand. * Two-position vibration dampening side handle allows for left or right hand use. A 360 degrees rotational exhaust directs exhaust where the operator desires. Insulated throttle handle. * Includes Grease Gun (95541), Gear Oil - 2.5 oz tube (95848) and 21 mm Open End Wrench (95823). Pad sold separately,

Suppliers

Company
Product
Description
Supplier Links
52760 5
Sunnyvale, CA, USA
52760 5"" (127 mm) Dia. Sander w/Random-Rotary Orbit Locking Head
616026-52760
52760 5"" (127 mm) Dia. Sander w/Random-Rotary Orbit Locking Head 616026-52760
* This Sander is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch on the DynaLocke Head Assembly (61318). Ideal for metal applications and great on composite materials. Excellent for automotive work, such as paint stripping and blending. Also utilized for leveling glue seams on Corian and other solid surfaces. * Includes DynaLocke Head Assembly (61318) which comes with a 5"" Dia. (127 mm), Medium Denisty, Short Hook-Face Pad (54325). This tool has a powerful 1.3 hp motor with a free -speed of 12,000 RPM. Tool has a 5/8""-11 spindle thread and has a governor controlled motor which maintains consistent RPM under load. * Our Wick-Lube system extends gear life when tool is properly lubricated with gear oil. reduces temperature transfer to the operator s hand. * Two-position vibration dampening side handle allows for left or right hand use. A 360 degrees rotational exhaust directs exhaust where the operator desires. Insulated throttle handle. * Includes Grease Gun (95541), Gear Oil - 2.5 oz tube (95848) and 21 mm Open End Wrench (95823). Pad sold separately,

* This Sander is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch on the DynaLocke Head Assembly (61318). Ideal for metal applications and great on composite materials. Excellent for automotive work, such as paint stripping and blending. Also utilized for leveling glue seams on Corian and other solid surfaces. * Includes DynaLocke Head Assembly (61318) which comes with a 5"" Dia. (127 mm), Medium Denisty, Short Hook-Face Pad (54325). This tool has a powerful 1.3 hp motor with a free -speed of 12,000 RPM. Tool has a 5/8""-11 spindle thread and has a governor controlled motor which maintains consistent RPM under load. * Our Wick-Lube system extends gear life when tool is properly lubricated with gear oil. reduces temperature transfer to the operator s hand. * Two-position vibration dampening side handle allows for left or right hand use. A 360 degrees rotational exhaust directs exhaust where the operator desires. Insulated throttle handle. * Includes Grease Gun (95541), Gear Oil - 2.5 oz tube (95848) and 21 mm Open End Wrench (95823). Pad sold separately,

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52760
Product Name 52760 5"" (127 mm) Dia. Sander w/Random-Rotary Orbit Locking Head
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9403 - 4" x 24" Belt Sander - 9403 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 11.0 amps
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details