Dynabrade, Inc. 52532 3"" (76 mm) Dia. Right Angle Disc Sander 52532

Description
* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.
Description
* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.

Suppliers

Company
Product
Description
Supplier Links
52532 3
Sunnyvale, CA, USA
52532 3"" (76 mm) Dia. Right Angle Disc Sander
616026-52532
52532 3"" (76 mm) Dia. Right Angle Disc Sander 616026-52532
* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.

* Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52532
Product Name 52532 3"" (76 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" Low Profile Random Orbit Sander - D26456 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.5 amps
View Details
Sanders - Pro Series 88S - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details