3M 3M 28498 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp 60410013605

Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip with a conveniently located speed control dial, and internal muffler. Precision Balanced for Smooth Operation. Meet or exceed highest performance standards. Optimize to work with 3M™ abrasives. Multiple grips sizes available for improved operator comfort. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.
Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip with a conveniently located speed control dial, and internal muffler. Precision Balanced for Smooth Operation. Meet or exceed highest performance standards. Optimize to work with 3M™ abrasives. Multiple grips sizes available for improved operator comfort. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Suppliers

Company
Product
Description
Supplier Links
3M 28498 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp - 051141-28498 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28498 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp
051141-28498
3M 28498 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp 051141-28498
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip with a conveniently located speed control dial, and internal muffler. Precision Balanced for Smooth Operation. Meet or exceed highest performance standards. Optimize to work with 3M™ abrasives. Multiple grips sizes available for improved operator comfort. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip with a conveniently located speed control dial, and internal muffler. Precision Balanced for Smooth Operation. Meet or exceed highest performance standards. Optimize to work with 3M™ abrasives. Multiple grips sizes available for improved operator comfort. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051141-28498
Product Name 3M 28498 Non-Vacuum Pneumatic Random Orbital Sander - 5 in DIA - 12,000 RPM -.28 hp
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Geared Orbital Air Sander - 328B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
9741 - Wheel Sander - 9741 - Makita USA, Inc.
Specs
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
Rotary Speed 3500 rpm
View Details
Low Speed Sander/Polisher - S5L-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 5000 rpm
Power Source Air
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details