Dynabrade, Inc. 50347 7"" (178 mm) Dia. Right Angle Disc Sander 50347

Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).
Datasheet
Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50347 7
Sunnyvale, CA, USA
50347 7"" (178 mm) Dia. Right Angle Disc Sander
616026-50347
50347 7"" (178 mm) Dia. Right Angle Disc Sander 616026-50347
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).

* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-50347
Product Name 50347 7"" (178 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Extended Angle Sander - M2 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
9227C - 7" Electronic Polisher-Sander - 9227C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Wet Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details