Dynabrade, Inc. 50210 3"" (76 mm) Dia. Right Angle Disc Sander, Self-Generated Vacuum 50210

Description
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade's Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Trimmed Shroud height of 1"" (25 mm) accommodates 3"" (76 mm) diameter locking-type abrasive discs (sold separately). Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.
Description
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade's Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Trimmed Shroud height of 1"" (25 mm) accommodates 3"" (76 mm) diameter locking-type abrasive discs (sold separately). Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

Suppliers

Company
Product
Description
Supplier Links
50210 3
Sunnyvale, CA, USA
50210 3"" (76 mm) Dia. Right Angle Disc Sander, Self-Generated Vacuum
616026-50210
50210 3"" (76 mm) Dia. Right Angle Disc Sander, Self-Generated Vacuum 616026-50210
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade's Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Trimmed Shroud height of 1"" (25 mm) accommodates 3"" (76 mm) diameter locking-type abrasive discs (sold separately). Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade's Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Trimmed Shroud height of 1"" (25 mm) accommodates 3"" (76 mm) diameter locking-type abrasive discs (sold separately). Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-50210
Product Name 50210 3"" (76 mm) Dia. Right Angle Disc Sander, Self-Generated Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Extended Angle Sander - G3 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
BO4556 - Finishing Sander - BO4556 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 2.0 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details