Dynabrade, Inc. 56873 3-1/2"" (89 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander 56873

Description
* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/8"" (10 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Description
* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/8"" (10 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Datasheet Summary
Powered by GS/AI

The 56873 3-1/2" (89 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and features a 3/8" diameter orbit, which enhances its sanding efficiency. The tool is equipped with a self-generated vacuum system that improves dust collection, minimizing contamination of the air motor and enhancing operator safety. This model includes a low-profile, premium urethane weight-mated sanding pad and is compatible with optional portable dust collection systems. The composite rotor design contributes to increased durability and lubrication, extending the lifespan of the blades. Additionally, the sander incorporates vibration-absorbing rubber rings to reduce operational vibration, and a triple-sealed front bearing for longevity and lower maintenance needs. The tool is designed to operate at an air pressure of 90 PSIG (6.2 Bar) and requires an air flow rate of 18 SCFM (510 LPM). It weighs 2.3 pounds (1 kg) and has a length of 8-1/4 inches (210 mm). The Dynorbital Supreme is suitable for engineers seeking a reliable and efficient sanding solution with effective dust management capabilities.

Datasheet Summary
Powered by GS/AI

The 56873 3-1/2" (89 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and features a 3/8" diameter orbit, which enhances its sanding efficiency. The tool is equipped with a self-generated vacuum system that improves dust collection, minimizing contamination of the air motor and enhancing operator safety. This model includes a low-profile, premium urethane weight-mated sanding pad and is compatible with optional portable dust collection systems. The composite rotor design contributes to increased durability and lubrication, extending the lifespan of the blades. Additionally, the sander incorporates vibration-absorbing rubber rings to reduce operational vibration, and a triple-sealed front bearing for longevity and lower maintenance needs. The tool is designed to operate at an air pressure of 90 PSIG (6.2 Bar) and requires an air flow rate of 18 SCFM (510 LPM). It weighs 2.3 pounds (1 kg) and has a length of 8-1/4 inches (210 mm). The Dynorbital Supreme is suitable for engineers seeking a reliable and efficient sanding solution with effective dust management capabilities.

Suppliers

Company
Product
Description
Supplier Links
56873 3-1/2
Sunnyvale, CA, USA
56873 3-1/2"" (89 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander
616026-56873
56873 3-1/2"" (89 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander 616026-56873
* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/8"" (10 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/8"" (10 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Anti-clog design (Patent No. 5,319,888) enhances the vacuum pick-up on self-generated models. Dust particles are directed away from the air motor (reducing contamination) following a smoother, easier path of extraction. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-56873
Product Name 56873 3-1/2"" (89 mm) Dia. Self-Generated Vacuum Dynorbital Supreme Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9032 - 3/8" x 21" Belt Sander - 9032 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 4.4 amps
View Details
Electric Grinder/Polisher/Sander - 6078 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 6000 rpm
Power Source Electric Motor
View Details