Dynabrade, Inc. 59005 5"" (127 mm) Dia. Non-Vacuum Dynorbital-Spirit Random Orbital Sander 59005

Description
* Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Blue lever identifies 3/8"" (10 mm) dia. orbit, used for aggressive sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Datasheet
Description
* Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Blue lever identifies 3/8"" (10 mm) dia. orbit, used for aggressive sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59005 5
Sunnyvale, CA, USA
59005 5"" (127 mm) Dia. Non-Vacuum Dynorbital-Spirit Random Orbital Sander
616026-59005
59005 5"" (127 mm) Dia. Non-Vacuum Dynorbital-Spirit Random Orbital Sander 616026-59005
* Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Blue lever identifies 3/8"" (10 mm) dia. orbit, used for aggressive sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

* Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Blue lever identifies 3/8"" (10 mm) dia. orbit, used for aggressive sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59005
Product Name 59005 5"" (127 mm) Dia. Non-Vacuum Dynorbital-Spirit Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Mini Surface Prep Sander - 3103XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6030 - 6" Random Orbit Sander - BO6030 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 2.7 amps
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details