Dynabrade, Inc. 59113 3"" (76 mm) Dia. Self-Generated Vacuum Dynorbital-Spirit Random Orbital Sander 59113

Description
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Description
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Datasheet
Datasheet Summary
Powered by GS/AI

The 59113 3" (76 mm) Dia. Self-Generated Vacuum Dynorbital-Spirit Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and utilizes a .25 hp (186 W) air motor, providing efficient power with a low air consumption rate of 14 SCFM (396 LPM). The tool features a 3/32" (2.5 mm) orbit, suitable for ultra-fine sanding applications. This model includes a low-profile, premium urethane weight-mated sanding pad and a comfort platform that enhances operator comfort while reducing exposure to cold air exhaust. The throttle lever is designed to recess into the housing grip, minimizing pressure points on the operator's palm. The sander is equipped with a speed control feature for easy adjustment and a muffling system that reduces exhaust sound levels. Regular maintenance is facilitated by the availability of a drop-in motor, which helps minimize downtime. The tool is compatible with vacuum systems, making it suitable for environments where dust control is essential. Overall, this sander is a practical choice for engineers seeking a reliable and efficient tool for precision sanding tasks.

Datasheet Summary
Powered by GS/AI

The 59113 3" (76 mm) Dia. Self-Generated Vacuum Dynorbital-Spirit Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and utilizes a .25 hp (186 W) air motor, providing efficient power with a low air consumption rate of 14 SCFM (396 LPM). The tool features a 3/32" (2.5 mm) orbit, suitable for ultra-fine sanding applications. This model includes a low-profile, premium urethane weight-mated sanding pad and a comfort platform that enhances operator comfort while reducing exposure to cold air exhaust. The throttle lever is designed to recess into the housing grip, minimizing pressure points on the operator's palm. The sander is equipped with a speed control feature for easy adjustment and a muffling system that reduces exhaust sound levels. Regular maintenance is facilitated by the availability of a drop-in motor, which helps minimize downtime. The tool is compatible with vacuum systems, making it suitable for environments where dust control is essential. Overall, this sander is a practical choice for engineers seeking a reliable and efficient tool for precision sanding tasks.

Suppliers

Company
Product
Description
Supplier Links
59113 3
Sunnyvale, CA, USA
59113 3"" (76 mm) Dia. Self-Generated Vacuum Dynorbital-Spirit Random Orbital Sander
616026-59113
59113 3"" (76 mm) Dia. Self-Generated Vacuum Dynorbital-Spirit Random Orbital Sander 616026-59113
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59113
Product Name 59113 3"" (76 mm) Dia. Self-Generated Vacuum Dynorbital-Spirit Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

12V Cordless Belt Sander - G1811 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
9227CY - 7" Electronic Sander-Polisher - 9227CY - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
S14HW 14
Specs
Type Sanders
View Details