Dynabrade, Inc. 51370 4"" (102 mm) Dia. Right Angle Disc Sander 51370

Description
* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * Gearless for reduced maintenance and down-time. Features standard muffler for more compact design; rear exhaust. * Tool combines top efficiency with great value.
Datasheet
Description
* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * Gearless for reduced maintenance and down-time. Features standard muffler for more compact design; rear exhaust. * Tool combines top efficiency with great value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
51370 4
Sunnyvale, CA, USA
51370 4"" (102 mm) Dia. Right Angle Disc Sander
616026-51370
51370 4"" (102 mm) Dia. Right Angle Disc Sander 616026-51370
* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * Gearless for reduced maintenance and down-time. Features standard muffler for more compact design; rear exhaust. * Tool combines top efficiency with great value.

* Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * Gearless for reduced maintenance and down-time. Features standard muffler for more compact design; rear exhaust. * Tool combines top efficiency with great value.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-51370
Product Name 51370 4"" (102 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Central Vacuum-Ready Random Orbital Sander - ARO Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO5010 - Random Orbit Sander - BO5010 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Diameter Horizontal Disc Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details