Dynabrade, Inc. 69503 Palm-Style Mini-Dynorbital Silver Supreme Random Orbital Sander 69503

Description
* Dynabrade introduces Mini-Dynorbital® Silver Supreme, ideal for repairing minor surface defects in clear coat and other surfaces. Offering all our Silver Supreme innovations, this tool is compact and efficient: another cutting-edge example of The Dynabrade Difference! * Comfort Platform: (U.S. Patent no. D610,428) Provides additional hand and wrist support, enhancing operator comfort. Also offers protection against cold air exhaust. * Auto-Recess Throttle Lever; Recesses into housing when depressed, eliminating pressure point on operator s palm. Compact Tool Grip; Compact, vibration-absorbing design allows more comfortable grip,reducing operator fatigue and increasing efficiency. * Reduced Vibration; Design minimizes tool vibration, achieving a more consistent finish. Tool Height Reduced by 20 Percent; Low profile design allows enhanced operator control. High-Quality Sanding Pad; Each model includes vinyl-face Sanding Pad, 1-1/4"" (32 mm) in diameter. * Tool Weight of only 1.3 lbs. (0.6 kg); Lightweight design reduces operator fatigue, especially in vertical applications. Convenient Hanger Bracket; Non-marring bracket allows tool to be safely hung when not in use. 3/16"" (5 mm) random orbital motion achieves ultra-smooth finish. Ideal for repairing dust nibs and surface defects in clear coat.
Description
* Dynabrade introduces Mini-Dynorbital® Silver Supreme, ideal for repairing minor surface defects in clear coat and other surfaces. Offering all our Silver Supreme innovations, this tool is compact and efficient: another cutting-edge example of The Dynabrade Difference! * Comfort Platform: (U.S. Patent no. D610,428) Provides additional hand and wrist support, enhancing operator comfort. Also offers protection against cold air exhaust. * Auto-Recess Throttle Lever; Recesses into housing when depressed, eliminating pressure point on operator s palm. Compact Tool Grip; Compact, vibration-absorbing design allows more comfortable grip,reducing operator fatigue and increasing efficiency. * Reduced Vibration; Design minimizes tool vibration, achieving a more consistent finish. Tool Height Reduced by 20 Percent; Low profile design allows enhanced operator control. High-Quality Sanding Pad; Each model includes vinyl-face Sanding Pad, 1-1/4"" (32 mm) in diameter. * Tool Weight of only 1.3 lbs. (0.6 kg); Lightweight design reduces operator fatigue, especially in vertical applications. Convenient Hanger Bracket; Non-marring bracket allows tool to be safely hung when not in use. 3/16"" (5 mm) random orbital motion achieves ultra-smooth finish. Ideal for repairing dust nibs and surface defects in clear coat.

Suppliers

Company
Product
Description
Supplier Links
69503 Palm-Style Mini-Dynorbital Silver Supreme Random Orbital Sander - 616026-69503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
69503 Palm-Style Mini-Dynorbital Silver Supreme Random Orbital Sander
616026-69503
69503 Palm-Style Mini-Dynorbital Silver Supreme Random Orbital Sander 616026-69503
* Dynabrade introduces Mini-Dynorbital® Silver Supreme, ideal for repairing minor surface defects in clear coat and other surfaces. Offering all our Silver Supreme innovations, this tool is compact and efficient: another cutting-edge example of The Dynabrade Difference! * Comfort Platform: (U.S. Patent no. D610,428) Provides additional hand and wrist support, enhancing operator comfort. Also offers protection against cold air exhaust. * Auto-Recess Throttle Lever; Recesses into housing when depressed, eliminating pressure point on operator s palm. Compact Tool Grip; Compact, vibration-absorbing design allows more comfortable grip,reducing operator fatigue and increasing efficiency. * Reduced Vibration; Design minimizes tool vibration, achieving a more consistent finish. Tool Height Reduced by 20 Percent; Low profile design allows enhanced operator control. High-Quality Sanding Pad; Each model includes vinyl-face Sanding Pad, 1-1/4"" (32 mm) in diameter. * Tool Weight of only 1.3 lbs. (0.6 kg); Lightweight design reduces operator fatigue, especially in vertical applications. Convenient Hanger Bracket; Non-marring bracket allows tool to be safely hung when not in use. 3/16"" (5 mm) random orbital motion achieves ultra-smooth finish. Ideal for repairing dust nibs and surface defects in clear coat.

* Dynabrade introduces Mini-Dynorbital® Silver Supreme, ideal for repairing minor surface defects in clear coat and other surfaces. Offering all our Silver Supreme innovations, this tool is compact and efficient: another cutting-edge example of The Dynabrade Difference! * Comfort Platform: (U.S. Patent no. D610,428) Provides additional hand and wrist support, enhancing operator comfort. Also offers protection against cold air exhaust. * Auto-Recess Throttle Lever; Recesses into housing when depressed, eliminating pressure point on operator s palm. Compact Tool Grip; Compact, vibration-absorbing design allows more comfortable grip,reducing operator fatigue and increasing efficiency. * Reduced Vibration; Design minimizes tool vibration, achieving a more consistent finish. Tool Height Reduced by 20 Percent; Low profile design allows enhanced operator control. High-Quality Sanding Pad; Each model includes vinyl-face Sanding Pad, 1-1/4"" (32 mm) in diameter. * Tool Weight of only 1.3 lbs. (0.6 kg); Lightweight design reduces operator fatigue, especially in vertical applications. Convenient Hanger Bracket; Non-marring bracket allows tool to be safely hung when not in use. 3/16"" (5 mm) random orbital motion achieves ultra-smooth finish. Ideal for repairing dust nibs and surface defects in clear coat.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-69503
Product Name 69503 Palm-Style Mini-Dynorbital Silver Supreme Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Geared Orbital Air Sander - 328B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
9920 - 3" x 24" Belt Sander - 9920 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
S6MS 6
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details