Dynabrade, Inc. 69038 5"" (127 mm) Dia. Self-Generated Vacuum Dynorbital Silver Supreme Random Orbital Sander 69038

Description
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2 mm) dia. orbit, used for general sanding. * True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.26 hp/194 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (16 SCFM/450 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Drop-in motors available for quick and easy maintenance; minimizes downtime. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * For high production usage. Enhanced ergonomic features. Steel cylinder and end plates increase motor efficiency. Efficient vacuum capabilities. Stay-tight threaded muffler. Single-piece lock ring.Patented bearing protection. Easy-to-read laser markings.
Datasheet
Description
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2 mm) dia. orbit, used for general sanding. * True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.26 hp/194 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (16 SCFM/450 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Drop-in motors available for quick and easy maintenance; minimizes downtime. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * For high production usage. Enhanced ergonomic features. Steel cylinder and end plates increase motor efficiency. Efficient vacuum capabilities. Stay-tight threaded muffler. Single-piece lock ring.Patented bearing protection. Easy-to-read laser markings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
69038 5
Sunnyvale, CA, USA
69038 5"" (127 mm) Dia. Self-Generated Vacuum Dynorbital Silver Supreme Random Orbital Sander
616026-69038
69038 5"" (127 mm) Dia. Self-Generated Vacuum Dynorbital Silver Supreme Random Orbital Sander 616026-69038
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2 mm) dia. orbit, used for general sanding. * True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.26 hp/194 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (16 SCFM/450 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Drop-in motors available for quick and easy maintenance; minimizes downtime. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * For high production usage. Enhanced ergonomic features. Steel cylinder and end plates increase motor efficiency. Efficient vacuum capabilities. Stay-tight threaded muffler. Single-piece lock ring.Patented bearing protection. Easy-to-read laser markings.

* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2 mm) dia. orbit, used for general sanding. * True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.26 hp/194 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (16 SCFM/450 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Drop-in motors available for quick and easy maintenance; minimizes downtime. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * For high production usage. Enhanced ergonomic features. Steel cylinder and end plates increase motor efficiency. Efficient vacuum capabilities. Stay-tight threaded muffler. Single-piece lock ring.Patented bearing protection. Easy-to-read laser markings.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-69038
Product Name 69038 5"" (127 mm) Dia. Self-Generated Vacuum Dynorbital Silver Supreme Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander Kit - D26441K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Angle Sander - G1 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
Electric Grinder/Polisher/Sander - 6066-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 6000 rpm
Power Source Electric Motor
View Details