Dynabrade, Inc. 52451 7"" (178 mm) Dia. Vertical Disc Sander 52451

Description
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.
Datasheet
Description
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52451 7
Sunnyvale, CA, USA
52451 7"" (178 mm) Dia. Vertical Disc Sander
616026-52451
52451 7"" (178 mm) Dia. Vertical Disc Sander 616026-52451
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.

* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52451
Product Name 52451 7"" (178 mm) Dia. Vertical Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PV7001C - 7" Vertical Polisher - PV7001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 7.9 amps
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Disc Sander, Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details