Dynabrade, Inc. 52450 7"" (178 mm) Dia. Vertical Disc Sander 52450

Description
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.
Datasheet
Description
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52450 7
Sunnyvale, CA, USA
52450 7"" (178 mm) Dia. Vertical Disc Sander
616026-52450
52450 7"" (178 mm) Dia. Vertical Disc Sander 616026-52450
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.

* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52450
Product Name 52450 7"" (178 mm) Dia. Vertical Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9227C - 7" Electronic Polisher-Sander - 9227C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
2FS 2
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details