3M 3M 28517 Self-Generated Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp 60410013795

Description
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.
Description
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Suppliers

Company
Product
Description
Supplier Links
3M 28517 Self-Generated Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp - 051141-28517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28517 Self-Generated Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp
051141-28517
3M 28517 Self-Generated Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp 051141-28517
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051141-28517
Product Name 3M 28517 Self-Generated Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details
Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
Mounting Handheld
View Details
Disc Sander, Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details