Dynabrade, Inc. 58443 6"" (152 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum 58443

Description
* Central Vacuum models are designed for use with central vacuum system or external vacuum source. Includes combination lip-seal shroud-overskirt, which allows greater workpiece visibility and enhanced vacuum capability. * Dust is extracted away from air motor (reducing contamination) for a smoother, easier path of extraction. * Anti-clog design for efficient sanding of damp filler material. * Includes low profile, premium urethane sanding pad (6 holes). Vacuum shroud has 1"" outside diameter vacuum port.
Datasheet
Description
* Central Vacuum models are designed for use with central vacuum system or external vacuum source. Includes combination lip-seal shroud-overskirt, which allows greater workpiece visibility and enhanced vacuum capability. * Dust is extracted away from air motor (reducing contamination) for a smoother, easier path of extraction. * Anti-clog design for efficient sanding of damp filler material. * Includes low profile, premium urethane sanding pad (6 holes). Vacuum shroud has 1"" outside diameter vacuum port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58443 6
Sunnyvale, CA, USA
58443 6"" (152 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum
616026-58443
58443 6"" (152 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum 616026-58443
* Central Vacuum models are designed for use with central vacuum system or external vacuum source. Includes combination lip-seal shroud-overskirt, which allows greater workpiece visibility and enhanced vacuum capability. * Dust is extracted away from air motor (reducing contamination) for a smoother, easier path of extraction. * Anti-clog design for efficient sanding of damp filler material. * Includes low profile, premium urethane sanding pad (6 holes). Vacuum shroud has 1"" outside diameter vacuum port.

* Central Vacuum models are designed for use with central vacuum system or external vacuum source. Includes combination lip-seal shroud-overskirt, which allows greater workpiece visibility and enhanced vacuum capability. * Dust is extracted away from air motor (reducing contamination) for a smoother, easier path of extraction. * Anti-clog design for efficient sanding of damp filler material. * Includes low profile, premium urethane sanding pad (6 holes). Vacuum shroud has 1"" outside diameter vacuum port.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58443
Product Name 58443 6"" (152 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Twin-Piston Straight-Line Air Sander - 315 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Plastics or Composites
Type Sanders; Surface / Conveyor; Vibratory / Oscillatory
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details