Dynabrade, Inc. 58037 1-1/4"" (32 mm) Dia. Right Angle Mini-Orbital Sander 58037

Description
* Ideal for use on gelcoat and clearcoat paint systems, plus finesse sanding of small areas. Precise 1/8"" orbital action minimizes swirl marks. Lightweight design for operator comfort. * Model includes 95848 Gear Oil and 95541 Push-Type Gun, for lubricating tool gears through dual-wick system. Increasing gear life extends the life of your tool! * Optional safety-lock throttle lever is available (included in some regions). * Model runs at 12,000 RPM and includes 1-1/4"" diameter rubber sanding pad (54018). Also accepts optional sanding pads 54017, 54084 and 54088.
Description
* Ideal for use on gelcoat and clearcoat paint systems, plus finesse sanding of small areas. Precise 1/8"" orbital action minimizes swirl marks. Lightweight design for operator comfort. * Model includes 95848 Gear Oil and 95541 Push-Type Gun, for lubricating tool gears through dual-wick system. Increasing gear life extends the life of your tool! * Optional safety-lock throttle lever is available (included in some regions). * Model runs at 12,000 RPM and includes 1-1/4"" diameter rubber sanding pad (54018). Also accepts optional sanding pads 54017, 54084 and 54088.

Suppliers

Company
Product
Description
Supplier Links
58037 1-1/4
Sunnyvale, CA, USA
58037 1-1/4"" (32 mm) Dia. Right Angle Mini-Orbital Sander
616026-58037
58037 1-1/4"" (32 mm) Dia. Right Angle Mini-Orbital Sander 616026-58037
* Ideal for use on gelcoat and clearcoat paint systems, plus finesse sanding of small areas. Precise 1/8"" orbital action minimizes swirl marks. Lightweight design for operator comfort. * Model includes 95848 Gear Oil and 95541 Push-Type Gun, for lubricating tool gears through dual-wick system. Increasing gear life extends the life of your tool! * Optional safety-lock throttle lever is available (included in some regions). * Model runs at 12,000 RPM and includes 1-1/4"" diameter rubber sanding pad (54018). Also accepts optional sanding pads 54017, 54084 and 54088.

* Ideal for use on gelcoat and clearcoat paint systems, plus finesse sanding of small areas. Precise 1/8"" orbital action minimizes swirl marks. Lightweight design for operator comfort. * Model includes 95848 Gear Oil and 95541 Push-Type Gun, for lubricating tool gears through dual-wick system. Increasing gear life extends the life of your tool! * Optional safety-lock throttle lever is available (included in some regions). * Model runs at 12,000 RPM and includes 1-1/4"" diameter rubber sanding pad (54018). Also accepts optional sanding pads 54017, 54084 and 54088.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58037
Product Name 58037 1-1/4"" (32 mm) Dia. Right Angle Mini-Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander Kit - D26441K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Vacuum-ready Random Orbital Air Sander - 4151 & 4152 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details