Dynabrade, Inc. 57501 Palm-Style Mini-Dynorbital Random Orbital Sander Versatility Kit 57501

Description
* Random orbital action provides ultra-smooth finishes on wood and coated surfaces. Sanding head provides the random action. Also excellent on metal and composites. Ideal for finesse sanding. Weighs only 1.7 lbs., for great operator comfort and control. * Includes: 57500 Mini-Dynorbital air tool; assortment of 3/4"" and 1-1/4"", 1/4""-20 female thread sanding pads for adhesive-backed and non-woven nylon discs; and an assortment of 3/4"" and 1-1/4"" coated silicon carbide and abrasive impregnated non-woven nylon discs.
Description
* Random orbital action provides ultra-smooth finishes on wood and coated surfaces. Sanding head provides the random action. Also excellent on metal and composites. Ideal for finesse sanding. Weighs only 1.7 lbs., for great operator comfort and control. * Includes: 57500 Mini-Dynorbital air tool; assortment of 3/4"" and 1-1/4"", 1/4""-20 female thread sanding pads for adhesive-backed and non-woven nylon discs; and an assortment of 3/4"" and 1-1/4"" coated silicon carbide and abrasive impregnated non-woven nylon discs.

Suppliers

Company
Product
Description
Supplier Links
57501 Palm-Style Mini-Dynorbital Random Orbital Sander Versatility Kit - 616026-57501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
57501 Palm-Style Mini-Dynorbital Random Orbital Sander Versatility Kit
616026-57501
57501 Palm-Style Mini-Dynorbital Random Orbital Sander Versatility Kit 616026-57501
* Random orbital action provides ultra-smooth finishes on wood and coated surfaces. Sanding head provides the random action. Also excellent on metal and composites. Ideal for finesse sanding. Weighs only 1.7 lbs., for great operator comfort and control. * Includes: 57500 Mini-Dynorbital air tool; assortment of 3/4"" and 1-1/4"", 1/4""-20 female thread sanding pads for adhesive-backed and non-woven nylon discs; and an assortment of 3/4"" and 1-1/4"" coated silicon carbide and abrasive impregnated non-woven nylon discs.

* Random orbital action provides ultra-smooth finishes on wood and coated surfaces. Sanding head provides the random action. Also excellent on metal and composites. Ideal for finesse sanding. Weighs only 1.7 lbs., for great operator comfort and control. * Includes: 57500 Mini-Dynorbital air tool; assortment of 3/4"" and 1-1/4"", 1/4""-20 female thread sanding pads for adhesive-backed and non-woven nylon discs; and an assortment of 3/4"" and 1-1/4"" coated silicon carbide and abrasive impregnated non-woven nylon discs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57501
Product Name 57501 Palm-Style Mini-Dynorbital Random Orbital Sander Versatility Kit
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Geared Orbital Air Sander - 328B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
9404 - 4" x 24" Belt Sander - 9404 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details