Dynabrade, Inc. 58505 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Central Vacuum 58505

Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Suppliers

Company
Product
Description
Supplier Links
58505 3-1/4
Sunnyvale, CA, USA
58505 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Central Vacuum
616026-58505
58505 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Central Vacuum 616026-58505
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56319 Vacuum Sanding Pad, 80 mm wide x 130 mm long (approximately 3-1/4"" x 5""), with eight vacuum holes. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58505
Product Name 58505 3-1/4"" (82 mm) W x 5"" (127 mm) L Dynabug II Orbital Sander, Central Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9218SB - 7" Disc Sander - 9218SB - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 4000 rpm
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
4
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details